Capital Lighting, Inc. LS-20768PS/DWAL Lamps-Table Lamps 662584

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675433545
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675433545

Suppliers

Company
Product
Description
Supplier Links
LS-20768PS/DWAL Lamps-Table Lamps - 662584 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20768PS/DWAL Lamps-Table Lamps
662584
LS-20768PS/DWAL Lamps-Table Lamps 662584
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675433545

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675433545

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662584
Product Name LS-20768PS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details