Capital Lighting, Inc. LS-20247SILV Lamps-Desk/Piano Lamps 662571

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Clock Desk Lamp UPC: 088675429647
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Clock Desk Lamp UPC: 088675429647

Suppliers

Company
Product
Description
Supplier Links
LS-20247SILV Lamps-Desk/Piano Lamps - 662571 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20247SILV Lamps-Desk/Piano Lamps
662571
LS-20247SILV Lamps-Desk/Piano Lamps 662571
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Clock Desk Lamp UPC: 088675429647

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Silver
Product Name: One Light Clock Desk Lamp
UPC: 088675429647

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662571
Product Name LS-20247SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details