Capital Lighting, Inc. LS-20377 Lamps-Table Lamps 662561

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675430490 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675430490 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-20377 Lamps-Table Lamps - 662561 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20377 Lamps-Table Lamps
662561
LS-20377 Lamps-Table Lamps 662561
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675430490 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675430490
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662561
Product Name LS-20377 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details