Capital Lighting, Inc. LS-20378 Lamps-Table Lamps 662560

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444497 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444497 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-20378 Lamps-Table Lamps - 662560 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20378 Lamps-Table Lamps
662560
LS-20378 Lamps-Table Lamps 662560
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444497 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Table Lamp
UPC: 088675444497
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662560
Product Name LS-20378 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details