Capital Lighting, Inc. LS-20295PS/LAV Lamps-Table Lamps 662543

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431145
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431145

Suppliers

Company
Product
Description
Supplier Links
LS-20295PS/LAV Lamps-Table Lamps - 662543 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20295PS/LAV Lamps-Table Lamps
662543
LS-20295PS/LAV Lamps-Table Lamps 662543
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431145

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675431145

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662543
Product Name LS-20295PS/LAV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details