Capital Lighting, Inc. LS-20450 Lamps-Table Lamps 662537

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675432432 Glass: Dark Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675432432 Glass: Dark Amber

Suppliers

Company
Product
Description
Supplier Links
LS-20450 Lamps-Table Lamps - 662537 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20450 Lamps-Table Lamps
662537
LS-20450 Lamps-Table Lamps 662537
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675432432 Glass: Dark Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 23.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675432432
Glass: Dark Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662537
Product Name LS-20450 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details