Capital Lighting, Inc. LS-20485AMB/MOS Lamps-Table Lamps 662536

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431343 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431343 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-20485AMB/MOS Lamps-Table Lamps - 662536 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20485AMB/MOS Lamps-Table Lamps
662536
LS-20485AMB/MOS Lamps-Table Lamps 662536
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431343 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675431343
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662536
Product Name LS-20485AMB/MOS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details