Capital Lighting, Inc. LS-20488WHT/MOS Lamps-Table Lamps 662530

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675431329
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675431329

Suppliers

Company
Product
Description
Supplier Links
LS-20488WHT/MOS Lamps-Table Lamps - 662530 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20488WHT/MOS Lamps-Table Lamps
662530
LS-20488WHT/MOS Lamps-Table Lamps 662530
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675431329

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.00
Bulb
Type: Incandescent
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675431329

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662530
Product Name LS-20488WHT/MOS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details