Capital Lighting, Inc. LS-20540 Lamps-Table Lamps 662506

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Type: Medium/T7 Qty: 1 Wattage: 100 Finish: Multi Colored Product Name: One Light Table Lamp with Night Light UPC: 088675436898
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Type: Medium/T7 Qty: 1 Wattage: 100 Finish: Multi Colored Product Name: One Light Table Lamp with Night Light UPC: 088675436898

Suppliers

Company
Product
Description
Supplier Links
LS-20540 Lamps-Table Lamps - 662506 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20540 Lamps-Table Lamps
662506
LS-20540 Lamps-Table Lamps 662506
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Type: Medium/T7 Qty: 1 Wattage: 100 Finish: Multi Colored Product Name: One Light Table Lamp with Night Light UPC: 088675436898

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 39.00
Bulb
Type: Medium/T7
Qty: 1
Wattage: 100
Finish: Multi Colored
Product Name: One Light Table Lamp with Night Light
UPC: 088675436898

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662506
Product Name LS-20540 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details