Capital Lighting, Inc. LS-20585BLU Lamps-Table Lamps 662500

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Table Lamp UPC: 088675432456
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Table Lamp UPC: 088675432456

Suppliers

Company
Product
Description
Supplier Links
LS-20585BLU Lamps-Table Lamps - 662500 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20585BLU Lamps-Table Lamps
662500
LS-20585BLU Lamps-Table Lamps 662500
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Table Lamp UPC: 088675432456

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Blue
Product Name: One Light Table Lamp
UPC: 088675432456

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662500
Product Name LS-20585BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details