Capital Lighting, Inc. LS-1099BLU Mini Pendants-Cable 662482

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406006 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406006 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1099BLU Mini Pendants-Cable - 662482 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1099BLU Mini Pendants-Cable
662482
LS-1099BLU Mini Pendants-Cable 662482
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406006 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 8.00
Extension: 40
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Product Name: One Light Mini Pendant
UPC: 088675406006
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662482
Product Name LS-1099BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details