Capital Lighting, Inc. LS-1098FROST Mini Pendants-3 Light Cluster 662480

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675407874 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675407874 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1098FROST Mini Pendants-3 Light Cluster - 662480 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1098FROST Mini Pendants-3 Light Cluster
662480
LS-1098FROST Mini Pendants-3 Light Cluster 662480
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675407874 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
Product Name: Three Light Pendant
UPC: 088675407874
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662480
Product Name LS-1098FROST Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details