Capital Lighting, Inc. EL-10020AMB Mid. Chandeliers-Candle 662468

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Amber Product Name: Six Light Up Lighting Chandelier UPC: 088675900092 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Amber Product Name: Six Light Up Lighting Chandelier UPC: 088675900092 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10020AMB Mid. Chandeliers-Candle - 662468 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10020AMB Mid. Chandeliers-Candle
662468
EL-10020AMB Mid. Chandeliers-Candle 662468
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Amber Product Name: Six Light Up Lighting Chandelier UPC: 088675900092 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Extension: 93
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome and Amber
Product Name: Six Light Up Lighting Chandelier
UPC: 088675900092
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662468
Product Name EL-10020AMB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details