Capital Lighting, Inc. EL-10012 Mid. Chandeliers-Candle 662466

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 96 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675900030 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 96 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675900030 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10012 Mid. Chandeliers-Candle - 662466 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10012 Mid. Chandeliers-Candle
662466
EL-10012 Mid. Chandeliers-Candle 662466
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 96 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675900030 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 33.00
Extension: 96
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Up Lighting Chandelier
UPC: 088675900030
Category: Chandelier
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662466
Product Name EL-10012 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details