Capital Lighting, Inc. EL-10019BLK Mid. Chandeliers-Candle 662465

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 89.00 Extension: 89 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Chandelier UPC: 088675900085 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 89.00 Extension: 89 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Chandelier UPC: 088675900085 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10019BLK Mid. Chandeliers-Candle - 662465 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10019BLK Mid. Chandeliers-Candle
662465
EL-10019BLK Mid. Chandeliers-Candle 662465
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 89.00 Extension: 89 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Chandelier UPC: 088675900085 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 89.00
Extension: 89
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black
Product Name: Six Light Chandelier
UPC: 088675900085
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662465
Product Name EL-10019BLK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details