Capital Lighting, Inc. EL-10013 Large Chandeliers-Candle 662463

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 40.50 Extension: 103.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900047 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 40.50 Extension: 103.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900047 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10013 Large Chandeliers-Candle - 662463 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10013 Large Chandeliers-Candle
662463
EL-10013 Large Chandeliers-Candle 662463
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 40.50 Extension: 103.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900047 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 40.50
Extension: 103.5
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675900047
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662463
Product Name EL-10013 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details