Capital Lighting, Inc. EL-10018WHT Mid. Chandeliers-Candle 662462

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Extension: 90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Up Lighting Chandelier UPC: 088675900078 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Extension: 90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Up Lighting Chandelier UPC: 088675900078 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10018WHT Mid. Chandeliers-Candle - 662462 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10018WHT Mid. Chandeliers-Candle
662462
EL-10018WHT Mid. Chandeliers-Candle 662462
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Extension: 90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Up Lighting Chandelier UPC: 088675900078 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Extension: 90
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: White
Product Name: Six Light Up Lighting Chandelier
UPC: 088675900078
Category: Chandelier
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662462
Product Name EL-10018WHT Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details