Capital Lighting, Inc. EL-10015 Mid. Chandeliers-Candle 662461

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675900054 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675900054 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10015 Mid. Chandeliers-Candle - 662461 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10015 Mid. Chandeliers-Candle
662461
EL-10015 Mid. Chandeliers-Candle 662461
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Extension: 93 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675900054 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Extension: 93
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Up Lighting Chandelier
UPC: 088675900054
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662461
Product Name EL-10015 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details