Capital Lighting, Inc. LS-1025MAHOG Mid. Chandeliers-Candle 662459

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mahogany Wood Product Name: Six Light Up Lighting Chandelier UPC: 088675415336 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mahogany Wood Product Name: Six Light Up Lighting Chandelier UPC: 088675415336 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1025MAHOG Mid. Chandeliers-Candle - 662459 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1025MAHOG Mid. Chandeliers-Candle
662459
LS-1025MAHOG Mid. Chandeliers-Candle 662459
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mahogany Wood Product Name: Six Light Up Lighting Chandelier UPC: 088675415336 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mahogany Wood
Product Name: Six Light Up Lighting Chandelier
UPC: 088675415336
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662459
Product Name LS-1025MAHOG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details