Capital Lighting, Inc. LS-1053PEARL Pendants-Bowl Style 662450

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Product Name: Three Light Bowl Pendant UPC: 088675405023 Glass: Translucent sculptured Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Product Name: Three Light Bowl Pendant UPC: 088675405023 Glass: Translucent sculptured Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1053PEARL Pendants-Bowl Style - 662450 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1053PEARL Pendants-Bowl Style
662450
LS-1053PEARL Pendants-Bowl Style 662450
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Product Name: Three Light Bowl Pendant UPC: 088675405023 Glass: Translucent sculptured Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pearl
Product Name: Three Light Bowl Pendant
UPC: 088675405023
Glass: Translucent sculptured
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662450
Product Name LS-1053PEARL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details