Capital Lighting, Inc. EL-30034 Lamps-Table Lamps 662435

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Marble Product Name: One Light Table Lamp UPC: 088675900252 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Marble Product Name: One Light Table Lamp UPC: 088675900252 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30034 Lamps-Table Lamps - 662435 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30034 Lamps-Table Lamps
662435
EL-30034 Lamps-Table Lamps 662435
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Marble Product Name: One Light Table Lamp UPC: 088675900252 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass with Marble
Product Name: One Light Table Lamp
UPC: 088675900252
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662435
Product Name EL-30034 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details