Capital Lighting, Inc. EL-90003 Lamps-Floor Lamps 662417

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal, Marble and Antique Brass Product Name: One Light Floor Lamp UPC: 088675900023 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal, Marble and Antique Brass Product Name: One Light Floor Lamp UPC: 088675900023 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-90003 Lamps-Floor Lamps - 662417 - Capital Lighting, Inc.
Columbus, OH, USA
EL-90003 Lamps-Floor Lamps
662417
EL-90003 Lamps-Floor Lamps 662417
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal, Marble and Antique Brass Product Name: One Light Floor Lamp UPC: 088675900023 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal, Marble and Antique Brass
Product Name: One Light Floor Lamp
UPC: 088675900023
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662417
Product Name EL-90003 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details