PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 169.00
Extension: 169
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675417170
Glass: Colored
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662398 |
| Product Name | LS-1427 Mini Pendants-Cable |
| Application | Residential |