Capital Lighting, Inc. LS-14151FRO Mini Pendants-Cable 662393

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Extension: 120 Bulb Type: CFL Qty: 1 Wattage: 13 Product Name: One Light Mini Pendant UPC: 088675418092 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Extension: 120 Bulb Type: CFL Qty: 1 Wattage: 13 Product Name: One Light Mini Pendant UPC: 088675418092 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14151FRO Mini Pendants-Cable - 662393 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14151FRO Mini Pendants-Cable
662393
LS-14151FRO Mini Pendants-Cable 662393
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Extension: 120 Bulb Type: CFL Qty: 1 Wattage: 13 Product Name: One Light Mini Pendant UPC: 088675418092 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 120.00
Extension: 120
Bulb
Type: CFL
Qty: 1
Wattage: 13
Product Name: One Light Mini Pendant
UPC: 088675418092
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662393
Product Name LS-14151FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details