Capital Lighting, Inc. LS-16641PS/CLR Sconces-Single Glass 662389

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 3.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434641 Glass: Clear Ribbed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 3.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434641 Glass: Clear Ribbed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16641PS/CLR Sconces-Single Glass - 662389 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16641PS/CLR Sconces-Single Glass
662389
LS-16641PS/CLR Sconces-Single Glass 662389
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 3.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434641 Glass: Clear Ribbed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.50
Extension: 3.25
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675434641
Glass: Clear Ribbed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662389
Product Name LS-16641PS/CLR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details