Capital Lighting, Inc. LS-16701 Sconces-Single Glass 662387

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675433330 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675433330 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16701 Sconces-Single Glass - 662387 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16701 Sconces-Single Glass
662387
LS-16701 Sconces-Single Glass 662387
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675433330 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675433330
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662387
Product Name LS-16701 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details