Capital Lighting, Inc. LS-16704 Bathroom Fixtures-Four Lights 662383

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Wall Sconce UPC: 088675433361 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Wall Sconce UPC: 088675433361 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16704 Bathroom Fixtures-Four Lights - 662383 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16704 Bathroom Fixtures-Four Lights
662383
LS-16704 Bathroom Fixtures-Four Lights 662383
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Wall Sconce UPC: 088675433361 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Wall Sconce
UPC: 088675433361
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662383
Product Name LS-16704 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details