Capital Lighting, Inc. LS-14393 Pendants-Bowl Style 662379

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Bowl Pendant UPC: 088675412915 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Bowl Pendant UPC: 088675412915 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14393 Pendants-Bowl Style - 662379 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14393 Pendants-Bowl Style
662379
LS-14393 Pendants-Bowl Style 662379
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Bowl Pendant UPC: 088675412915 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Bowl Pendant
UPC: 088675412915
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662379
Product Name LS-14393 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details