Capital Lighting, Inc. LS-1468STS Exterior -Wall Mount 662378

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 088675415077 Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 088675415077 Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
LS-1468STS Exterior -Wall Mount - 662378 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1468STS Exterior -Wall Mount
662378
LS-1468STS Exterior -Wall Mount 662378
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 088675415077 Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Wall Sconce
UPC: 088675415077
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662378
Product Name LS-1468STS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details