Capital Lighting, Inc. LS-14463MULTI Mini Pendants-3 Light Cluster 662376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.50 Extension: 58.5 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675418085 Category: 3-Lite Pendant Lamp Glass: Multi Colored Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.50 Extension: 58.5 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675418085 Category: 3-Lite Pendant Lamp Glass: Multi Colored Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14463MULTI Mini Pendants-3 Light Cluster - 662376 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14463MULTI Mini Pendants-3 Light Cluster
662376
LS-14463MULTI Mini Pendants-3 Light Cluster 662376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.50 Extension: 58.5 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675418085 Category: 3-Lite Pendant Lamp Glass: Multi Colored Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 58.50
Extension: 58.5
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: Polished Steel
Product Name: Three Light Pendant Fixture
UPC: 088675418085
Category: 3-Lite Pendant Lamp
Glass: Multi Colored
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662376
Product Name LS-14463MULTI Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details