Capital Lighting, Inc. LS-14656 Mid. Chandeliers-Candle 662375

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Up Lighting Chandelier UPC: 088675412854 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Up Lighting Chandelier UPC: 088675412854 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14656 Mid. Chandeliers-Candle - 662375 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14656 Mid. Chandeliers-Candle
662375
LS-14656 Mid. Chandeliers-Candle 662375
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Up Lighting Chandelier UPC: 088675412854 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pewter
Product Name: Six Light Up Lighting Chandelier
UPC: 088675412854
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662375
Product Name LS-14656 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details