Capital Lighting, Inc. LS-14525MULTI Mid. Chandeliers-Glass Up 662371

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Mini Chandelier UPC: 088675413592 Glass: Multi Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Mini Chandelier UPC: 088675413592 Glass: Multi Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14525MULTI Mid. Chandeliers-Glass Up - 662371 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14525MULTI Mid. Chandeliers-Glass Up
662371
LS-14525MULTI Mid. Chandeliers-Glass Up 662371
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Mini Chandelier UPC: 088675413592 Glass: Multi Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 51.50
Extension: 51.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Mini Chandelier
UPC: 088675413592
Glass: Multi Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662371
Product Name LS-14525MULTI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details