Capital Lighting, Inc. LS-14631CLR Mini Pendants-Cable 662370

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.00 Extension: 75 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675418757 Glass: Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.00 Extension: 75 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675418757 Glass: Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14631CLR Mini Pendants-Cable - 662370 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14631CLR Mini Pendants-Cable
662370
LS-14631CLR Mini Pendants-Cable 662370
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.00 Extension: 75 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675418757 Glass: Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 75.00
Extension: 75
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675418757
Glass: Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662370
Product Name LS-14631CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details