Capital Lighting, Inc. LS-16092 Sconces-Metal 662364

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 2 Wattage: 40 Finish: Silver and Dark Walnut Product Name: Two Light Wall Sconce UPC: 088675439110 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 2 Wattage: 40 Finish: Silver and Dark Walnut Product Name: Two Light Wall Sconce UPC: 088675439110 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16092 Sconces-Metal - 662364 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16092 Sconces-Metal
662364
LS-16092 Sconces-Metal 662364
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 2 Wattage: 40 Finish: Silver and Dark Walnut Product Name: Two Light Wall Sconce UPC: 088675439110 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.25
Extension: 9
Bulb
Type: R45
Qty: 2
Wattage: 40
Finish: Silver and Dark Walnut
Product Name: Two Light Wall Sconce
UPC: 088675439110
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662364
Product Name LS-16092 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details