Capital Lighting, Inc. LS-16122C/FRO Bathroom Fixtures-Two Lights 662362

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 4.5 Bulb Type: Halogen Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bathroom Light UPC: 088675444824 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 4.5 Bulb Type: Halogen Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bathroom Light UPC: 088675444824 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16122C/FRO Bathroom Fixtures-Two Lights - 662362 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16122C/FRO Bathroom Fixtures-Two Lights
662362
LS-16122C/FRO Bathroom Fixtures-Two Lights 662362
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 4.5 Bulb Type: Halogen Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bathroom Light UPC: 088675444824 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Extension: 4.5
Bulb
Type: Halogen
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bathroom Light
UPC: 088675444824
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662362
Product Name LS-16122C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details