Capital Lighting, Inc. LS-16121C/FRO Sconces-Single Glass 662360

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4.5 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675444817 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4.5 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675444817 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16121C/FRO Sconces-Single Glass - 662360 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16121C/FRO Sconces-Single Glass
662360
LS-16121C/FRO Sconces-Single Glass 662360
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4.5 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675444817 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 4.5
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675444817
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662360
Product Name LS-16121C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details