Capital Lighting, Inc. LS-16455PS/FRO Bathroom Fixtures-Five+Lights 662359

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Bathroom Fixture UPC: 088675425151 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Bathroom Fixture UPC: 088675425151 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16455PS/FRO Bathroom Fixtures-Five+Lights - 662359 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16455PS/FRO Bathroom Fixtures-Five+Lights
662359
LS-16455PS/FRO Bathroom Fixtures-Five+Lights 662359
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Bathroom Fixture UPC: 088675425151 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 6.5
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Bathroom Fixture
UPC: 088675425151
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662359
Product Name LS-16455PS/FRO Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details