Capital Lighting, Inc. LS-16585C/WHT Sconces-Single Candle 662352

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675440802 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675440802 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16585C/WHT Sconces-Single Candle - 662352 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16585C/WHT Sconces-Single Candle
662352
LS-16585C/WHT Sconces-Single Candle 662352
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675440802 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675440802
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662352
Product Name LS-16585C/WHT Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details