Capital Lighting, Inc. LS-16584 Sconces-Single Candle 662350

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Wall Sconce UPC: 088675440796 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Wall Sconce UPC: 088675440796 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16584 Sconces-Single Candle - 662350 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16584 Sconces-Single Candle
662350
LS-16584 Sconces-Single Candle 662350
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Wall Sconce UPC: 088675440796 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 14.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark Walnut
Product Name: One Light Wall Sconce
UPC: 088675440796
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662350
Product Name LS-16584 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details