Capital Lighting, Inc. LS-1477 Mini Pendants-Cable 662347

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 58.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Mini Pendant UPC: 088675413752 Glass: Opal Cut Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 58.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Mini Pendant UPC: 088675413752 Glass: Opal Cut Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1477 Mini Pendants-Cable - 662347 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1477 Mini Pendants-Cable
662347
LS-1477 Mini Pendants-Cable 662347
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 58.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Mini Pendant UPC: 088675413752 Glass: Opal Cut Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 58.00
Extension: 58
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Mini Pendant
UPC: 088675413752
Glass: Opal Cut
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662347
Product Name LS-1477 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details