Capital Lighting, Inc. LS-14832AB/CLD Pendants-Bowl Style 662344

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bowl Pendant UPC: 088675413813 Glass: Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bowl Pendant UPC: 088675413813 Glass: Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14832AB/CLD Pendants-Bowl Style - 662344 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14832AB/CLD Pendants-Bowl Style
662344
LS-14832AB/CLD Pendants-Bowl Style 662344
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bowl Pendant UPC: 088675413813 Glass: Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Bowl Pendant
UPC: 088675413813
Glass: Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662344
Product Name LS-14832AB/CLD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details