PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 61.50
Extension: 61.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 088675413745
Glass: Diamond Accented
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662343 |
| Product Name | LS-1489 Pendants-Glass Down |
| Application | Residential |