Capital Lighting, Inc. LS-16142BRZ Sconces-Double Glass 662334

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 088675411314 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 088675411314 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16142BRZ Sconces-Double Glass - 662334 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16142BRZ Sconces-Double Glass
662334
LS-16142BRZ Sconces-Double Glass 662334
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 088675411314 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.50
Bulb
Type: Incandescent
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
UPC: 088675411314
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662334
Product Name LS-16142BRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details