Capital Lighting, Inc. LS-16222SS/FRO Sconces-Pocket 662332

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: One Light Wall Washer Sconce UPC: 088675430513 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: One Light Wall Washer Sconce UPC: 088675430513 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16222SS/FRO Sconces-Pocket - 662332 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16222SS/FRO Sconces-Pocket
662332
LS-16222SS/FRO Sconces-Pocket 662332
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: One Light Wall Washer Sconce UPC: 088675430513 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675430513
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662332
Product Name LS-16222SS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details