Capital Lighting, Inc. LS-1641PS/FRO Sconces-Pocket 662327

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 4.13 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432180 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 4.13 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432180 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1641PS/FRO Sconces-Pocket - 662327 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1641PS/FRO Sconces-Pocket
662327
LS-1641PS/FRO Sconces-Pocket 662327
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 4.13 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432180 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Extension: 4.13
Bulb
Type: PL
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675432180
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662327
Product Name LS-1641PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details