Capital Lighting, Inc. LS-16443C/FRO Bathroom Fixtures-Three Lights 662325

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675444336 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675444336 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16443C/FRO Bathroom Fixtures-Three Lights - 662325 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16443C/FRO Bathroom Fixtures-Three Lights
662325
LS-16443C/FRO Bathroom Fixtures-Three Lights 662325
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675444336 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bathroom Fixture
UPC: 088675444336
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662325
Product Name LS-16443C/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details