Capital Lighting, Inc. LS-16422AB/FRO Bathroom Fixtures-Two Lights 662324

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bathroom Fixture UPC: 088675425434 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bathroom Fixture UPC: 088675425434 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16422AB/FRO Bathroom Fixtures-Two Lights - 662324 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16422AB/FRO Bathroom Fixtures-Two Lights
662324
LS-16422AB/FRO Bathroom Fixtures-Two Lights 662324
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bathroom Fixture UPC: 088675425434 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Bathroom Fixture
UPC: 088675425434
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662324
Product Name LS-16422AB/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details