PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Bathroom Fixture
UPC: 088675425458
Glass: Frost
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662323 |
| Product Name | LS-16423AB/FRO Bathroom Fixtures-Three Lights |
| Application | Residential |