Capital Lighting, Inc. LS-16423PS/FRO Bathroom Fixtures-Three Lights 662321

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425465 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425465 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16423PS/FRO Bathroom Fixtures-Three Lights - 662321 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16423PS/FRO Bathroom Fixtures-Three Lights
662321
LS-16423PS/FRO Bathroom Fixtures-Three Lights 662321
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425465 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675425465
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662321
Product Name LS-16423PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details