Capital Lighting, Inc. LS-1627 Sconces-Pocket 662319

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Extension: 3 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675429920 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Extension: 3 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675429920 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1627 Sconces-Pocket - 662319 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1627 Sconces-Pocket
662319
LS-1627 Sconces-Pocket 662319
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Extension: 3 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675429920 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.50
Extension: 3
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675429920
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662319
Product Name LS-1627 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details